EN
  • EN
  • DE

TSOP4840RF1

Part No TSOP4840RF1
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description Photo Modules for PCM Remote Control Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photo Detectors - Remote Receiver
Manufacturer Vishay
Win Source Part Number 396451-TSOP4840RF1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP4840RF1 CAD Model

Description

The TSOP4840RF1 is a miniaturized receiver module for infrared remote control systems. It integrates a photodiode, preamplifier and IR filter in a single package. Designed to receive infrared signals modulated at a carrier frequency of 40 kHz, the TSOP4840RF1 is optimized for use in a wide range of remote control applications.

Applications

  • Remote control systems for consumer electronics (TVs, DVD players, audio equipment)
  • Wireless control of lighting systems
  • Industrial automation systems
  • Proximity sensors
  • Remote control toys

Features

  • High immunity to ambient light
  • Internal filter for PCM frequency
  • Low power consumption
  • Photo detector and preamplifier in one package
  • TTL and CMOS compatibility
  • Output active low
  • Carrier frequency: 40 kHz
  • Supply voltage: 2.5 V to 5.5 V
  • Lead (Pb)-free component in accordance with RoHS 2002/95/EC

Benefits

  • Reliable remote control operation, even in environments with high levels of ambient light.
  • Extended battery life due to the low power consumption.
  • Easy integration into existing designs due to its compact size and standard pinout.
  • Reduced susceptibility to noise and interference.
  • Compliance with environmental regulations.

Additional Details

The TSOP4840RF1 operates at a carrier frequency of 40 kHz. It is designed to receive infrared signals modulated with a specific pulse code modulation (PCM) scheme. The module’s internal filter is tuned to this frequency, effectively blocking out ambient light and other sources of infrared radiation that could interfere with the desired signal. The output of the TSOP4840RF1 is an active-low signal, meaning that it is normally high and goes low when an infrared signal is detected. The module is housed in a compact epoxy package that provides protection against physical damage and environmental factors.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess