EN
  • EN
  • DE

TZMC27-GSO8

Part No TZMC27-GSO8
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 397436-TZMC27-GSO8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC27-GSO8 CAD Model

Description

The TZMC27-GSO8 is a surface-mount Zener diode manufactured by Vishay. This component is designed for voltage regulation and transient voltage suppression, commonly found in various electronic circuits. Its compact, low-profile surface-mount package makes it well-suited for densely populated circuit boards where space efficiency is a primary concern.

Applications:

  • Providing stable voltage regulation in electronic circuits, ensuring consistent performance.
  • Transient voltage suppression to protect sensitive components from voltage spikes and surges.
  • Overvoltage protection in power supplies, enhancing the reliability of the power system.
  • Clipping and clamping circuits, shaping waveforms and protecting circuits from excessive voltage levels.
  • Protecting integrated circuits (ICs) from voltage spikes that could cause damage or malfunction.

Features:

  • Compact surface-mount package for efficient PCB space utilization.
  • Low-profile design, allowing for dense component placement on circuit boards.
  • High surge current capability, providing robustness against transient voltage events.
  • Excellent clamping capability, ensuring precise voltage limiting and protection.
  • Tight Zener voltage tolerance of ± 5%, guaranteeing accurate voltage regulation.
  • Glass passivated junction, enhancing the diode's reliability and long-term stability.
  • RoHS compliant, adhering to environmental standards for hazardous substance reduction.

Benefits:

  • Ensures stable voltage regulation, contributing to consistent and reliable circuit operation.
  • Protects sensitive components from damage due to voltage transients and surges, extending their lifespan.
  • Optimizes space utilization on circuit boards with its small surface-mount package, enabling compact designs.
  • Enhances the overall reliability of electronic systems by preventing overvoltage conditions and potential failures.
  • Simplifies integration into automated assembly processes, increasing manufacturing efficiency and reducing costs.

Additional Details:

The TZMC27-GSO8 features a Zener voltage of 27 V and a maximum power dissipation of 500 mW. It is designed to operate within a temperature range of -65°C to +150°C. The device is available in a MiniMELF package. The forward voltage at 10 mA is typically 0.9 V. The reverse leakage current at 23 V is typically 0.05 μA. It's widely used in applications requiring a precise 27V voltage reference or robust protection against voltage spikes. This component is engineered for automated placement and soldering, facilitating efficient manufacturing processes. The MiniMELF package makes it suitable for compact PCB designs and high-density applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess