EN
  • EN
  • DE

VC-709-0030-156M25000

Part No VC-709-0030-156M25000
Manufacturer Vishay
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841967-VC-709-0030-156M25000
Ultra Librarian 3D Model Ultra Librarian VC-709-0030-156M25000 CAD Model

Description

The VC-709-0030-156M25000 is a crystal oscillator manufactured by Vishay. Crystal oscillators are electronic circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This particular model operates at a frequency of 156.25 MHz.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for timing and synchronization.
  • Telecommunications: Employed in base stations and other telecommunications equipment.
  • Data Communication: Found in high-speed data communication systems.
  • Test and Measurement Instruments: Used as a stable frequency source in signal generators and frequency counters.
  • Microprocessors and Microcontrollers: Provides a clock signal for the operation of microprocessors and microcontrollers.

Features

  • High Frequency Stability: Provides a stable and accurate output frequency.
  • Low Jitter: Minimizes jitter in the output signal, ensuring signal integrity.
  • Small Size: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Surface Mount Technology (SMT): Designed for easy assembly on printed circuit boards.

Benefits

  • Accurate Timing: Ensures precise timing and synchronization in electronic systems.
  • Improved Performance: Low jitter contributes to improved signal quality and system performance.
  • Space Savings: Compact size allows for integration into small devices.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Easy Assembly: SMT design simplifies the manufacturing process.

Additional Details

The specific details of the VC-709-0030-156M25000 crystal oscillator, such as its frequency tolerance, operating temperature range, supply voltage, and output load, can be found in the official Vishay datasheet. Crystal oscillators typically require a stable DC power supply and may require external load capacitors for optimal performance. The stability of the oscillator is usually specified in parts per million (PPM) over a certain temperature range.

This particular oscillator, with its frequency of 156.25 MHz, is suitable for applications requiring a precise and stable clock signal at that specific frequency, such as certain Ethernet standards and communication protocols.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $178.5076 $178.5076
2+ $172.5570 $345.1140
3+ $154.7065 $464.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess