EN
  • EN
  • DE

VEMI355A-HAF-G-08

Part No VEMI355A-HAF-G-08
Manufacturer Vishay
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 50 OHM/37PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 50Ohms, C = 37pF 4 A 6-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Center / Cutoff Frequency 100MHz (Cutoff)
Resistance - Channel (Ohms) 50
Current 4 A
Values R = 50Ohms, C = 37pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 125°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Dimension 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height 0.031" (0.79mm)
Base Product Number VEMI355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 112-VEMI355A-HAF-G-08DKR,VEMI355A-HAF-G-08-ND,112-VEMI355A-HAF-G-08TR,112-VEMI355A-HAF-G-08CT
Standard Package 15,000
Win Source Part Number 1186578-VEMI355A-HAF-G-08
Ultra Librarian 3D Model Ultra Librarian VEMI355A-HAF-G-08 CAD Model

Description

The VEMI355A-HAF-G-08 is a low pass filter manufactured by Vishay General Semiconductor - Diodes Division.

  • Current Rating: 4 A
  • Resistance: 50 Ohms
  • Ideal for: Use in data lines for mobile devices
  • Center/Cutoff Frequency: 100 MHz
  • Package: 6-WFDFN exposed pad
  • Packaging: Tape and reel of 15000
  • ECCN: EAR99

You May Also Be Interested in

Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8961
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7172 $60.9620
200+ $0.5885 $117.7000
305+ $0.5701 $173.8805
420+ $0.5518 $231.7560
545+ $0.5333 $290.6485
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess