EN
  • EN
  • DE

VJ0603Q1R8BXAAT

Part No VJ0603Q1R8BXAAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407963-VJ0603Q1R8BXAAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0603Q1R8BXAAT CAD Model

Description

The VJ0603Q1R8BXAAT is a high-Q multilayer ceramic chip capacitor (MLCC) manufactured by Vishay. High-Q capacitors are designed for applications requiring low losses and high stability.

Applications:

  • RF and microwave circuits
  • Resonant circuits
  • Matching networks
  • Filtering in high-frequency applications
  • Wireless communication devices

Features:

  • Case Size: 0603 (0.06 inches x 0.03 inches)
  • Capacitance: 1.8 pF
  • Capacitance Tolerance: ±0.1 pF (indicated by code)
  • Voltage Rating: Typically 50V to 250V, check datasheet for 'X' coding.
  • Dielectric Material: Typically NP0/COG (for high stability and low loss)
  • High Q-factor (low ESR - Equivalent Series Resistance)
  • RoHS Compliant

Benefits:

  • Minimizes signal loss in high-frequency circuits
  • Provides stable performance in resonant circuits
  • Improves the efficiency of RF and microwave systems
  • Enables precise tuning and matching
  • Suitable for demanding applications where low noise and high stability are required

Additional Details:

The 'Q' in the part number signifies that this is a high-Q capacitor. The NP0/COG dielectric material offers excellent capacitance stability over temperature and frequency. The small 0603 case size makes it suitable for compact circuit designs. The 'BXAAT' code specifies the packaging and termination details, most likely tape and reel for automated assembly. It is essential to consult the Vishay datasheet to determine the exact voltage rating, temperature coefficient, and Q-factor for this specific part number. This capacitor is ideal for applications where minimizing signal loss and maintaining high stability are paramount.

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess