EN
  • EN
  • DE

SMIH-24VDC-SL-C

Part No SMIH-24VDC-SL-C
Manufacturer SongLe
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SongLe
Win Source Part Number 329014-SMIH-24VDC-SL-C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMIH-24VDC-SL-C CAD Model

Description

The SMIH-24VDC-SL-C is a 24VDC Single Pole Double Throw (SPDT) signal relay manufactured by Songle. This relay is designed for a wide range of applications requiring reliable switching of low-power signals. Its compact size and robust construction make it suitable for use in various industrial and commercial electronic devices.

Applications

  • Telecommunications Equipment: Used in telephone exchanges and communication systems for signal routing and switching.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial control devices for switching input/output signals.
  • Security Systems: Found in alarm systems, access control systems, and other security equipment for signal switching and control.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer electronics for switching functions.
  • Automotive Applications: Used in automotive electronics for controlling various circuits.

Features

  • SPDT Contact Form: Provides a single pole double throw contact configuration, offering flexibility in circuit design.
  • 24VDC Coil Voltage: Operates with a 24VDC coil voltage, making it compatible with many common power supplies.
  • High Sensitivity: Requires low coil power for activation.
  • Compact Size: Designed for space-saving applications.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.
  • High Contact Rating: Capable of switching substantial current loads for its size.

Benefits

  • Reliable Switching: Provides consistent and dependable signal switching performance.
  • Versatile Application: Suited for a broad array of applications due to its SPDT configuration and coil voltage.
  • Space Saving: Its compact size allows for integration into densely populated circuit boards.
  • Long Life Expectancy: Designed for extended operational life, reducing maintenance requirements.
  • Cost-Effective: Offers a balance of performance and affordability.

Specifications

While exact electrical specifications can vary slightly, typical specifications for a relay in this series include:

  • Coil Voltage: 24 VDC
  • Contact Rating: Typically 1A at 120VAC or 2A at 30VDC (verify specific datasheet for exact values)
  • Contact Resistance: Less than 100 mΩ
  • Operate Time: Approximately 8 ms
  • Release Time: Approximately 5 ms
  • Insulation Resistance: 100 MΩ minimum
  • Dielectric Strength: 500 VAC
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8816 $52.8960
140+ $0.7234 $101.2760
215+ $0.7008 $150.6720
295+ $0.6782 $200.0690
385+ $0.6556 $252.4060
515+ $0.5877 $302.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,094 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess