The VN2410LS is a 24 V, single N-Channel Trench MOSFET from Vishay. It's designed to be a load switch, or for use in DC-DC Conversion. It offers low on-resistance for optimal performance in high-current applications.
Applications
- DC-DC converters
- Load switches
- Power management in portable devices
- Power Tools
- Battery Management
Features
- TrenchFET® Power MOSFET
- Low on-resistance minimizes conduction losses
- Low Capacitance
- Logic-Level Gate Drive
- 100 % Rg Tested
- Compliant to RoHS Directive 2011/65/EU
Benefits
- Improved energy efficiency due to reduced power losses
- Optimal Performance in space-constrained applications due to compact size
- Environmentally friendly due to compliance with RoHS standards
- Low Gate Charge
Additional Details
This Vishay MOSFET has a voltage rating of 24V and a continuous drain current of 10A. It features a low gate charge, which is beneficial for high-frequency switching applications. The part is available in a PowerPAK® SC-70 package, which allows for efficient heat dissipation and a small footprint. This MOSFET is well-suited for use in synchronous rectification, high-side switching, and other applications where efficiency and power density are critical. The VN2410LS is designed for a wide operating temperature range, making it suitable for use in a variety of environments. It is also Pb-free and halogen-free to be compliant with environmental regulations.