EN
  • EN
  • DE

VS-112MT120KPBF

Part No VS-112MT120KPBF
Manufacturer Vishay
Catalog Bridge Rectifiers
Description POWER MOD 3PH BRIDGE 110A MTK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tray
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1200V
Current - Average Rectified (Io) 110A
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package MT-K Module
Manufacturer Package MT-K
Win Source Part Number 760220-VS-112MT120KPBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 15
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian VS-112MT120KPBF CAD Model

Description

The VS-112MT120KPBF is a three-phase bridge rectifier module manufactured by Vishay. It's designed for converting three-phase AC power to DC power in high-power applications. This module features a high voltage and current rating, excellent surge current capability, and isolated base for easy mounting and thermal management.

Applications

  • Power Supplies: Providing rectified DC voltage for high-power power supplies.
  • Motor Drives: Rectifying AC input voltage in three-phase motor drives.
  • Industrial Equipment: Use in industrial machinery and equipment requiring DC power.
  • Welding Equipment: Providing rectified power in three-phase welding machines.
  • Uninterruptible Power Supplies (UPS): Providing rectification in three-phase UPS systems.

Features

  • Three-Phase Bridge Rectifier: Converts three-phase AC to DC power.
  • High Voltage: Voltage rating of 1200V.
  • High Current: Current rating of 112A.
  • High Surge Current Capability: Withstands high surge currents.
  • Isolated Base: Provides electrical isolation between the module and the mounting surface.
  • Low Thermal Resistance: Facilitates efficient heat dissipation.

Benefits

  • Efficient Rectification: Provides efficient conversion of three-phase AC to DC power.
  • High Power Handling: Handles high voltage and current levels.
  • Easy Mounting: Isolated base simplifies mounting and thermal management.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details

The VS-112MT120KPBF is packaged in a standard module package with screw terminals for easy connection. Proper heat sinking is crucial for dissipating heat generated by the module. The isolated base allows for direct mounting to a heat sink without the need for additional insulation. The operating temperature range is typically specified to cover industrial applications. The module is RoHS compliant, meaning it does not contain hazardous substances. The forward voltage drop is typically around 1.4V per diode at rated current. The reverse leakage current is typically very low. The VS-112MT family of three-phase bridge rectifier modules offers various voltage and current ratings to meet the requirements of different applications. The module is designed to meet industry standards for safety and performance. It's a commonly used rectifier module for three-phase power conversion.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess