EN
  • EN
  • DE

VS-20CJQ030TRPBF

Part No VS-20CJQ030TRPBF
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842042-VS-20CJQ030TRPBF
Ultra Librarian 3D Model Ultra Librarian VS-20CJQ030TRPBF CAD Model

Description

The VS-20CJQ030TRPBF is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for high-efficiency rectification, particularly in low-voltage, high-frequency applications. The 'TR' in the part number likely indicates tape and reel packaging, and 'PBF' signifies lead-free compliance.

Applications:

  • Switching Power Supplies
  • Freewheeling Diodes in DC-DC Converters
  • Reverse Polarity Protection
  • High-Frequency Rectification

Features:

  • Low Forward Voltage Drop (VF): Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands large transient currents.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Guard Ring for Overvoltage Protection: Enhances device reliability.
  • Lead (Pb)-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Lower VF results in less power dissipation and greater overall efficiency.
  • Enhanced System Reliability: High surge current capability and overvoltage protection contribute to robust performance.
  • Reduced Heat Dissipation: Lower power losses minimize heat generation, simplifying thermal management.
  • Compact Design: Surface-mount package allows for high-density circuit designs.

The VS-20CJQ030TRPBF has a maximum repetitive peak reverse voltage (VRRM) of 30V and an average forward current (IF(AV)) of 20A. The low forward voltage drop (VF) is a key characteristic, typically around 0.5V at a specified forward current. Its high surge current capability allows it to handle momentary overloads without damage.

This Schottky rectifier is typically packaged in a surface-mount configuration, such as a D2PAK or similar, facilitating efficient board assembly. The operating junction temperature range is typically from -55°C to +150°C. The VS-20CJQ030TRPBF is designed to provide reliable and efficient rectification in a variety of power supply and converter applications.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess