EN
  • EN
  • DE

VS-20TQ035PBF

Part No VS-20TQ035PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 35V 20A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 570mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2.7mA @ 35V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 133823-VS-20TQ035PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VS-20TQ035PBF CAD Model

Description

The VS-20TQ035PBF is a Schottky Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling, OR-ing, and polarity protection applications. The rectifier is optimized for low forward voltage drop and minimal reverse recovery time, enhancing the efficiency and performance of the circuits in which it is used.

Applications

  • Switching Mode Power Supplies (SMPS): Used as output rectifiers in SMPS to improve efficiency and reduce switching losses.
  • Freewheeling Diode: Protects switching devices in inductive loads from voltage spikes during turn-off.
  • OR-ing Diode: Enables redundant power supply configurations to ensure continuous operation in case of a power supply failure.
  • Reverse Polarity Protection: Prevents damage to circuits from incorrect battery or power source connections.
  • DC-DC Converters: Rectifies the output voltage in DC-DC converters to improve efficiency and regulation.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands transient surge currents without damage.
  • High Frequency Operation: Designed for use in high-frequency switching circuits.
  • 20A Current Rating: Capable of handling up to 20 Amperes of forward current.
  • 35V Reverse Voltage: Withstands reverse voltages up to 35 Volts.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Increased Reliability: High surge current capability protects the rectifier from damage due to transient conditions.
  • Simplified Thermal Management: Lower power dissipation reduces the need for extensive heat sinking.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible product design.

Additional Details: The VS-20TQ035PBF is typically packaged in a TO-220AB package. It is crucial to consult the datasheet for detailed electrical characteristics, thermal resistance, and recommended operating conditions. These specifications ensure proper application and optimal performance of the rectifier.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess