EN
  • EN
  • DE

WSC452720R00FEA

Part No WSC452720R00FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 20 OHM 1% 2W 4527 / Res Wirewound 4527 20 Ohm 1% 2W ±20ppm/°C J-Lead SMD Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay Dale
Series WSC
Packaging Reel package
Resistance (Ohms) 20
Tolerance ±1%
Power (Watts) 2W
Composition Wirewound
Features Pulse Withstanding
Temperature Coefficient ±20ppm/°C
Operating Temperature Range -65°C ~ 275°C
Package 4527 J-Lead
Manufacturer Package 4527
Dimension 0.455" L x 0.275" W (11.56mm x 6.98mm)
Height - Seated (Maximum) 0.177" (4.49mm)
Number of Terminations 2
Win Source Part Number 799357-WSC452720R00FEA
Popularity Medium
Supply and Demand Status Limited
Family Name WSC
Introduction Date August 24, 2004
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian WSC452720R00FEA CAD Model

Description

The WSC452720R00FEA is a wirewound chip resistor manufactured by Vishay. These resistors are designed for surface mounting and offer excellent performance in applications requiring precision and stability. They are often used in circuits where tight tolerances and low temperature coefficients are critical.

Applications

  • Power supplies
  • Current sensing applications
  • Voltage dividers
  • High-precision measurement circuits
  • Automotive electronics
  • Industrial control systems

Features

  • Wirewound construction for high precision and stability
  • Surface mount design for automated assembly
  • Tight tolerance available
  • Low temperature coefficient of resistance (TCR)
  • High power handling capability
  • Small size for space-constrained applications
  • RoHS compliant

Benefits

  • Provides accurate and stable resistance values over a wide temperature range
  • Enables precise current sensing and voltage division
  • Reduces the need for manual adjustments in manufacturing
  • Increases the reliability and longevity of electronic circuits
  • Facilitates compact and efficient circuit designs
  • Suitable for lead-free soldering processes

Additional Details

The WSC series from Vishay offers a range of wirewound chip resistors with various resistance values, tolerances, and power ratings. The 4527 package size refers to its physical dimensions, typically measured in inches or millimeters. The 20R00 indicates a resistance value of 20 ohms. FEA typically represents the tolerance code and packaging details. These resistors are manufactured with high-quality materials and undergo rigorous testing to ensure they meet strict performance requirements. The wirewound construction provides inherently low inductance compared to other resistor technologies, making them suitable for high-frequency applications where parasitic inductance can be detrimental. They offer superior pulse handling capability compared to thin film resistors.

These resistors are designed to operate within a specified temperature range and voltage rating. It is essential to consult the datasheet for detailed specifications and application guidelines. Correct soldering techniques and proper handling are necessary to ensure optimal performance and reliability.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5430 $54.0050
80+ $1.2660 $101.2800
125+ $1.2265 $153.3125
170+ $1.1869 $201.7730
220+ $1.1473 $252.4060
295+ $1.0287 $303.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,155 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess