EN
  • EN
  • DE

WSL-12060.0221%R86

Part No WSL-12060.0221%R86
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411486-WSL-12060.0221%R86
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-12060.0221%R86 CAD Model

Description

The WSL-12060.022 1% R86 is a Vishay Dale Power Metal Strip® resistor designed for current sensing applications. It features a low resistance value of 0.022 Ohms and a tight tolerance of 1%. The 'R86' likely refers to a specific packaging or testing variant. Consult the datasheet for exact details.

Applications

  • Current sensing in power supplies
  • Overcurrent protection circuits
  • Battery management systems
  • Motor control systems
  • Automotive electronics

Features

  • Power Metal Strip® construction
  • Low resistance (0.022 Ohms)
  • Tight tolerance (1%)
  • Low inductance
  • High power capability
  • 1206 package size

Benefits

  • Precise current measurement
  • Improved circuit efficiency
  • Reduced power losses
  • Stable performance over temperature variations
  • Reliable operation in demanding environments

Additional Details

This resistor is designed for surface mount applications. The Power Metal Strip element ensures low inductance and high pulse handling capabilities. It is ideal for accurate current monitoring and control in power electronic circuits. For full technical specifications, including power rating and temperature coefficient, refer to the Vishay datasheet.

Technical Specifications:

  • Resistance: 0.022 Ohms
  • Tolerance: 1%
  • Power Rating: Information not readily available, consult datasheet.
  • Temperature Coefficient: Information not readily available, consult datasheet.
  • Package: 1206

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess