EN
  • EN
  • DE
  • IT

Y00192K48520V0L

Part No Y00192K48520V0L
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 2.4852KOHM 0.3W 0.005% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Vishay
Series H
Package Bulk
Product Status Active
Resistance 2.4852 kOhms
Tolerance ±0.005%
Power (Watts) 0.3W
Composition Metal Foil
Features Non-Inductive
Temperature Coefficient ±2ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Package / Case Axial
Size / Dimension 0.375" Dia x 0.625" L (9.53mm x 15.88mm)
Number of Terminations 2
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 876296-Y00192K48520V0L
Ultra Librarian 3D Model Ultra Librarian Y00192K48520V0L CAD Model

Description

The 876296-Y00192K48520V0L is a Through Hole Resistor from the H series manufactured by Vishay.

  • Category: Resistors - Through Hole Resistors
  • Non-Inductive: Yes
  • Package Type: Bulk
  • Size/Dimension: 0.375" Dia x 0.625" L (9.53mm x 15.88mm)
  • Standard Package: 25 pieces
  • Tolerance: ±0.005%
  • Temperature Coefficient: ±2ppm/°C
  • Power Rating: 0.3W
  • Composition: Metal Foil
  • Terminations: 2
  • Resistance: 2.4852 kOhms
  • Package Type: Axial
  • Operating Temperature: -55°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Vishay
SFERNICE FIXED RESISTORS
Lowest to $11.9071
Ohmite
RES 4.3 OHM 5% 5W RADIAL
Lowest to $0.5255
Vishay
RES WW AXIAL
Need more? Email Us
Yageo
RES 499K OHM 1% 1/4W AXIAL / 499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
RES 1.2777K OHM 0.6W 0.01% RAD
Lowest to $7.0748
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
TE Connectivity
R9007 100R SURGE RESISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess