The ZGL41-120A/46 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode is part of the ZGL41 series, which offers a range of voltage and power handling capabilities.
Applications
- Protection of I/O Interfaces
- Overvoltage protection in consumer electronics
- Telecom and datacom systems
- Industrial control systems
- Medical equipment
Features
- Unidirectional TVS diode
- High surge capability: 120A at 8/20μs waveform
- Low clamping voltage
- Fast response time
- Glass passivated junction
- Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC
- Available in DO-214AC (SMA) package
Benefits
- Provides robust protection against voltage transients
- Increases system reliability by preventing component damage
- Simplifies circuit design due to fast response time and low clamping voltage
- Reduces board space requirements due to its compact SMA package
- Helps meet regulatory compliance requirements (RoHS, WEEE)
Additional Details
The ZGL41-120A/46 has a standoff voltage of 46V. This means that the diode will not conduct until the voltage exceeds 46V. When the voltage exceeds this level, the diode will begin to conduct, clamping the voltage to a safe level and diverting the excess current away from the protected components. The peak pulse power dissipation is substantial, allowing it to withstand high-energy transients. The operating and storage temperature range is typically between -55°C and +150°C. The DO-214AC (SMA) package provides good thermal performance and is suitable for automated assembly.
The clamping voltage is a key parameter for TVS diodes, as it determines the maximum voltage that the protected components will be exposed to during a transient event. The lower the clamping voltage, the better the protection. The fast response time of the ZGL41-120A/46 ensures that it can quickly react to transient events, preventing damage to sensitive components.
Vishay provides comprehensive datasheets with detailed specifications, including surge current ratings, clamping voltage characteristics, and thermal resistance. It is essential to consult the datasheet for specific application requirements and to ensure proper component selection.