EN
  • EN
  • DE

ZGL41-180A/25

Part No ZGL41-180A/25
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417762-ZGL41-180A/25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZGL41-180A/25 CAD Model

Description

The ZGL41-180A/25 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's engineered to safeguard sensitive electronic circuits against voltage surges caused by events such as lightning strikes, electrostatic discharge (ESD), and inductive load switching. As part of the ZGL41 series, it provides robust overvoltage protection.

Applications

  • Protection of sensitive electronic equipment
  • Overvoltage protection in automotive electronics
  • Surge protection for communication lines
  • Industrial automation systems
  • Power supply protection

Features

  • Unidirectional TVS diode
  • High surge current capability: 180A at 8/20μs waveform
  • Low clamping voltage
  • Fast response time
  • Glass passivated junction
  • Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC
  • Surface mount SMA package (DO-214AC)

Benefits

  • Enhances system reliability by protecting against voltage transients
  • Minimizes the risk of component failure due to overvoltage events
  • Simplifies circuit design with its fast response and effective clamping
  • Compact SMA package saves valuable board space
  • Meets environmental compliance standards

Additional Details

The ZGL41-180A/25 features a standoff voltage of 25V. This parameter defines the maximum voltage the diode can withstand without conducting. When the voltage exceeds 25V, the diode rapidly turns on and clamps the voltage to a safe level, diverting the surge current. The device is designed to handle high surge currents, as indicated by its 180A rating for an 8/20μs waveform. This waveform is a standard test pulse used to simulate lightning strikes and other transient events.

The low clamping voltage of the ZGL41-180A/25 is crucial for protecting downstream components. It ensures that the voltage across the protected circuit remains within safe limits during a surge. The fast response time is another important characteristic, enabling the diode to react quickly to transient events and prevent damage. The SMA package is widely used and provides good thermal dissipation capabilities, allowing the diode to handle high surge currents without overheating.

Proper application of the ZGL41-180A/25 requires careful consideration of the circuit's operating voltage and potential surge conditions. The Vishay datasheet provides detailed information on the device's electrical characteristics, surge current ratings, and thermal performance. It is important to consult the datasheet to ensure that the diode is appropriately selected for the application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess