The ZGL41-180A/46 is a Transient Voltage Suppressor (TVS) diode from Vishay, designed to protect sensitive electronic components from voltage transients caused by ESD, lightning, and inductive switching. It's part of the ZGL41 series, known for its robust surge protection capabilities.
Applications
- Input/Output protection for consumer electronics
- Protection of communication lines
- Automotive electronics surge protection
- Industrial equipment surge immunity
- Protection against EFT (Electrical Fast Transients)
Features
- Unidirectional configuration
- High surge current capability: 180A (8/20 μs waveform)
- Low clamping voltage for effective protection
- Fast response time to transient events
- Glass passivated junction for reliability
- Compliant with RoHS and WEEE standards
- Available in a compact SMA (DO-214AC) package for surface mounting
Benefits
- Provides reliable protection against voltage transients, increasing product lifespan
- Reduces the risk of component failure and system downtime
- Simplified circuit design due to the fast response time and low clamping voltage
- Space-saving SMA package allows for compact designs
- Environmentally friendly due to RoHS and WEEE compliance
Additional Details
The ZGL41-180A/46 operates with a standoff voltage of 46V. This signifies that the diode remains non-conductive until the voltage exceeds 46V. Once the voltage surpasses this threshold, the diode activates rapidly, clamping the voltage to a safe level and diverting the surge current away from vulnerable components. The peak pulse power dissipation is designed to withstand substantial energy levels from transient surges.
The clamping voltage is a critical parameter, dictating the maximum voltage to which protected components are exposed during a transient event. Lower clamping voltages provide better protection. The ZGL41-180A/46's fast response time is also essential for swiftly reacting to transient events, preventing damage to sensitive circuits. The SMA package offers efficient thermal performance, suitable for automated assembly processes and surface mount technology.
Vishay provides comprehensive datasheets detailing surge current ratings, clamping voltage characteristics, and thermal resistance. Consulting the datasheet is crucial for proper application and component selection to ensure optimal protection and performance within specific circuit requirements. The ZGL41-180A/46 helps maintain system integrity and reliability by mitigating the impact of voltage surges.