EN
  • EN
  • DE

ZM4738A25

Part No ZM4738A25
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417912-ZM4738A25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZM4738A25 CAD Model

Description

The ZM4738A25 is a Zener diode manufactured by Vishay. Zener diodes are designed to conduct in the reverse direction when a specific voltage (the Zener voltage) is reached, making them useful for voltage regulation and protection in electronic circuits. The '25' likely indicates a specific manufacturing date or lot code, but doesn't change the core functionality of the diode.

Applications:

  • Voltage Regulation: Maintaining a stable output voltage in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the maximum voltage in a signal.
  • Reference Voltage: Providing a stable and accurate voltage reference for comparators and other circuits.

Features:

  • Zener Voltage: The Zener voltage for a ZM4738A is typically 8.2V. It is crucial to verify this with the official datasheet from Vishay.
  • Power Dissipation: Limited power dissipation capability, typically around 1W.
  • Tolerance: Zener voltage tolerance, usually around 5%.
  • Low Reverse Leakage Current: Minimal current leakage when the diode is reverse biased below the Zener voltage.
  • Small Package: Typically available in a small surface-mount package.

Benefits:

  • Voltage Stabilization: Provides a consistent voltage output despite variations in input voltage or load current.
  • Circuit Protection: Prevents damage to downstream components from overvoltage conditions.
  • Compact Design: The small size allows for integration into space-constrained circuits.
  • Reliable Operation: Offers stable and dependable performance over a wide range of operating conditions.
  • Cost-Effective: A relatively inexpensive solution for voltage regulation and protection.

Additional Details:

The ZM4738A25, being a Zener diode from Vishay, requires careful consideration of its power dissipation limits. Exceeding the maximum power rating can lead to device failure. The Zener voltage and other parameters can vary slightly from part to part; therefore, consulting the official Vishay datasheet is crucial for proper design and application.

The suffix '25' likely refers to a date code or manufacturing lot. While it doesn't fundamentally alter the Zener diode's function, it's a tracebility marker. The core electrical characteristics remain defined by the ZM4738A designation.

Always refer to the manufacturer's datasheet for definitive specifications, including voltage tolerance, reverse leakage current, and power dissipation ratings.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess