Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198850-VL16C452-QC
Categories Custom Parts
Manufacturer VLSI Solution
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VL16C452-QC CAD Model

Description

The VL16C452-QC is a custom electronic component manufactured by VLSI Solution.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Designed for: Custom parts
  • Alternative parts: Available for cross-reference
  • Quality: High-quality, reliable, and durable
  • Ideal for: Various applications

You May Also Be Interested in

Panjit
Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM55C16T/R13
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA7812KMQB
VersaSense
V-Series Valve, Pneumatic, Solenoid-Pilot, Spring Return, Three-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
ECAD model for VGS-3302-3-3530-A120
Texas Instruments
CapTIvate™ capacitive touch sensing microcontroller with 64KB FRAM, 8KB SRAM, 43 IO, 12-bit ADC 48-LQFP -40 to 105
Need more? Email Us
ECAD model for XMS430FR2676TPTR
Micronas GmbH
Need more? Email Us
ECAD model for VSP9407BVKC4G
Vishay
Need more? Email Us
ECAD model for VJ0805A121GXBAT
Xilinx Inc.
Contact for details
Need more? Email Us
ECAD model for XCS30PQ208
Renesas Electronics America
32-bit Microcontrollers (Non Promotion)
Need more? Email Us
ECAD model for UPD70F3210GC(A)-8BT
Torex Semiconductor Ltd
IC REG LINEAR 3.3V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $0.2109
ECAD model for XC6505A331PR-G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention