Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.25V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Output Current 3A
Frequency - Switching 300kHz to 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 115511-LTC3412AIUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3412AIUF#TRPBF CAD Model

Description

LTC3412AIUF#TRPBF - High Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3412AIUF#TRPBF, from Linear Technology, is a high-performance, synchronous step-down DC/DC converter that is designed to deliver continuous output currents up to 3A from a wide input voltage range of 2.25V to 5.5V. This makes it an ideal choice for portable applications powered by single-cell Li-Ion batteries, as well as 3.3V or 5V input rails.

Featuring a high efficiency of up to 95%, the LTC3412AIUF#TRPBF utilizes a constant frequency, current mode architecture which allows for a low noise and stable operation over a wide range of input and output voltages. The switching frequency is selectable from 300kHz to 2.25MHz, which permits the use of small, low-cost capacitors and inductors while also providing a compact solution footprint.

The device integrates powerful 1Ω N-channel MOSFET switches that offer excellent power efficiency at high switching frequencies, thus reducing the need for external heat sinking. The LTC3412AIUF#TRPBF also features a Burst Mode® operation that ensures high efficiency at low output currents, making it suitable for battery-powered applications where extending run-time is crucial.

For protection, the LTC3412AIUF#TRPBF includes a range of features such as overvoltage protection, overtemperature protection, and a foldback current limit that helps to safeguard the device and the system under extreme conditions. Additionally, the converter provides both soft-start and tracking capabilities to ensure a controlled start-up and system voltage sequencing.

With its thermally enhanced 16-lead QFN package, the LTC3412AIUF#TRPBF is designed to handle high power levels while maintaining a compact form factor. This, along with its robust feature set and high-efficiency performance, makes it an excellent choice for a variety of demanding applications, such as handheld devices, portable media players, and other space-constrained systems that require efficient power management solutions.

Overall, the LTC3412AIUF#TRPBF is a versatile and reliable converter that offers designers a flexible solution for their high-efficiency power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A DL 28TSSOP / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $34.1251
ECAD model for LTC3633EFE
Diodes Incorporated
IC REG BUCK ADJUSTABLE 4A 8SO / Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Need more? Email Us
ECAD model for AP65454SP-13
Microchip Technology
2.0 MHz, 500 mA Synchronous Buck Regulator | IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1603T-180I/MC
Diodes Incorporated
IC PWM CONVERTER 8SOIC / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP1536SDPG-13
Texas Instruments
IC REG BUCK ADJ 2.5A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $1.7760
ECAD model for LMR23625CFDDA
Richtek USA Inc.
IC REG BUCK ADJ 2A SYNC 14WDFN / Conv DC-DC 4.5V to 21V Synchronous Step Down Single-Out 0.808V to 15V 2A 14-Pin WDFN EP
Lowest to $1.1183
ECAD model for RT7262AZQW
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-18WTG-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention