EN
  • EN
  • DE

2060-452/998-404

Part No 2060-452/998-404
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description SMD PCB TERMINAL BLOCK; PUSH-BUT / 2 Position Wire to Board Terminal Block Horizontal with Board 0.157" (4.00mm) Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Wire to Board
Manufacturer WAGO Corporation
Packaging Reel - TR
Number of Levels 1
Positions Per Level 2
Pitch 0.157" (4.00mm)
Mating Orientation Horizontal with Board
Current 9 A
Voltage 320 V
Wire Gauge 18-24 AWG
Mounting Surface Mount
Wire Termination Screwless - Push Button Clamp
Color White
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyphthalamide (PPA), Glass Filled
Contact Material - Plating Copper Alloy - Tin Plated
Clamp Material - Plating Copper Alloy
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2060452/998404,2943-2060-452/998-404,2946-2060-452/998-404CT,3845-2060-452/998-404,2060-0452/0998-0404,2946-2060-452/998-404-ND,2946-2060-452/998-404TR,60320037,2946-2060-452/998-404DKR,2943-2060-452/998-404-ND,02060-452/998-404,02060452/998404,2946-2060-452/998-404
Standard Package 1,000
Win Source Part Number 1332274-2060-452/998-404
Ultra Librarian 3D Model Ultra Librarian 2060-452/998-404 CAD Model

Description

The WAGO Corporation 1332274-2060-452/998-404 is a wire to board terminal block connector that comes in a reel - TR packaging.

  • Positions Per Level: 2
  • Number of Levels: 1
  • Pitch: 0.157" (4.00mm)
  • Color: White
  • Wire Gauge: 18-24 AWG
  • Housing Material: Polyphthalamide (PPA), Glass Filled
  • Voltage Rating: 320V
  • Current Rating: 9A
  • Mating Orientation: Horizontal with Board
  • Wire Termination: Screwless - Push Button Clamp
  • Contact Material-Plating: Copper Alloy - Tin Plated
  • Clamp Material-Plating: Copper Alloy
  • Temperature Range: -60°C ~ 105°C
  • ECCN: EAR99

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1994 $50.8470
615+ $0.1637 $100.6755
950+ $0.1585 $150.5750
1,305+ $0.1534 $200.1870
1,690+ $0.1483 $250.6270
2,260+ $0.1330 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess