EN
  • EN
  • DE
  • IT

2075-381/997-404

Part No 2075-381/997-404
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Accessories
Description THROUGH-BOARD SMD PCB TERMINAL B / Connector Terminal For Terminal Blocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr WAGO Corporation
Package Tape & Reel
Type Terminal
Number of Positions 1
For Use With/Related Products Terminal Blocks
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1338744-2075-381/997-404
Ultra Librarian 3D Model Ultra Librarian 2075-381/997-404 CAD Model

Description

The 1338744-2075-381/997-404 connector component from WAGO Corporation is a high-quality terminal block accessory that is perfect for use in a wide range of electronic applications.

  • Win Source Part Number: 1338744-2075-381/997-404
  • Package: Tape and Reel
  • Standard Package: 2,000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK KEYING STAR RED
Lowest to $0.2867
Accelerated Memory Production, Inc.
GATE CONNECTOR FOR HOCKEY PUCK S
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK INSUL SLEEVE RED
Need more? Email Us
Littelfuse Inc.
CONN TERM BLK FUSEBLOCK COVER BK
Need more? Email Us
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLG BK 1POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK STRN REL BK 2POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess