EN
  • EN
  • DE

0603N3R9C500LT

Part No 0603N3R9C500LT
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 3.9 pF
Case / Package 0603
Depth 800 µm
Dielectric C0G
Length 1.6 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1133530-0603N3R9C500LT
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603N3R9C500LT CAD Model

Description

The 0603N3R9C500LT is a chip inductor manufactured by Walsin Technology Corporation. It's part of their line of small, surface-mountable inductors designed for a variety of high-frequency applications. This inductor is made using a ceramic core which allows for tighter tolerance and more stable performance with temperature changes. The '0603' indicates its physical size, making it compatible with automated assembly processes.

Applications

  • RF circuits in mobile phones
  • Wireless communication devices
  • GPS modules
  • Bluetooth devices
  • High-frequency filters
  • Oscillators
  • Matching networks

Features

  • Small 0603 package size (0.06 inch x 0.03 inch)
  • High Q value for efficient signal transmission
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • Surface mount technology (SMT) compatible
  • Ceramic core material

Benefits

  • Reduced board space requirements due to its small size
  • Improved signal integrity in high-frequency circuits
  • Stable performance across a wide temperature range
  • Easy integration into automated assembly lines
  • Minimized losses in high-frequency applications
  • Enhanced reliability due to robust construction

Additional Details

The 0603N3R9C500LT has an inductance value of 3.9nH. The 'C' in the part number typically indicates the inductance tolerance, which is usually ±0.2nH or ±0.5nH, but the specific datasheet must be consulted to verify. The '500' likely refers to the self-resonant frequency (SRF) in MHz or a related characteristic frequency. It is crucial to consult the official datasheet for complete electrical specifications including Q factor, SRF, DCR (DC resistance), and rated current.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess