The Walsin Technology Corporation RFANT5220110A09FN is a surface-mount multilayer chip antenna designed for 5.2 GHz band applications. This compact antenna offers a space-saving solution for integrating wireless connectivity into various devices.
Applications
- 5 GHz WLAN devices (IEEE 802.11a/n/ac)
- Wireless routers and access points
- Set-top boxes
- Smart home devices
- IoT (Internet of Things) devices
Features
- Compact size: Allows for integration into small form-factor devices.
- Surface mountable: Enables automated assembly and reduces manufacturing costs.
- Multilayer design: Provides good performance in a small footprint.
- High gain: Improves signal strength and range.
- RoHS compliant: Environmentally friendly.
Benefits
- Reduced size and weight: Enables smaller and lighter devices.
- Lower manufacturing costs: Simplified assembly process.
- Improved performance: High gain ensures reliable wireless connectivity.
- Easy integration: Surface mount design simplifies integration into existing designs.
- Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.
Additional Details
The RFANT5220110A09FN operates in the 5.15 GHz to 5.85 GHz frequency range. It is designed to be matched to a 50-ohm impedance. The antenna's performance is influenced by the surrounding ground plane and component placement, so careful layout considerations are important for optimal performance. Specific details regarding return loss, VSWR, and radiation patterns are typically available in the product datasheet. This antenna is suitable for applications where a compact, high-performance 5 GHz antenna is required.