EN
  • EN
  • DE

WF06H4021BTL

Part No WF06H4021BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104616-WF06H4021BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H4021BTL CAD Model

Description

The WF06H4021BTL is a fixed resistor manufactured by Walsin Technology Corporation. It's part of their WF06 series of thick film chip resistors designed for surface mount applications. The '4021' likely indicates the specific resistance value, while the 'BTL' suffix typically designates the tolerance and packaging details. Datasheet verification is crucial for complete specifications.

Applications:

  • Signal Conditioning Circuits: Used for adjusting signal levels, filtering, and impedance matching.
  • Current Limiting Applications: Protects sensitive components by limiting current flow.
  • Voltage Divider Networks: Creates specific voltage levels for biasing and reference purposes.
  • Feedback Resistors: Employed in amplifier circuits for gain control and stability.
  • Pull-up/Pull-down Resistors: Used in digital circuits to define logic levels.

Features:

  • SMD (Surface Mount Device): Designed for automated placement and soldering processes.
  • Thick Film Construction: Offers good stability and reliability in various environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Precise Tolerance: Provides accurate resistance values within specified limits.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Stable Performance: Maintains consistent resistance over a wide temperature range.
  • Long-Term Reliability: Ensures dependable operation over the product's lifespan.
  • Easy Assembly: Compatible with automated manufacturing processes.
  • Space Saving: Reduces the overall size of electronic devices.
  • Cost-Effective Solution: Provides a reliable solution at a competitive price point.

The WF06H4021BTL is manufactured using a thick film resistive element deposited on a ceramic substrate. The terminals are typically plated with a solderable material to ensure proper solder joint formation during reflow soldering. When selecting a resistor for a specific application, it's crucial to consider the resistance value, tolerance, power rating, and operating temperature range. The power rating indicates the maximum power that the resistor can dissipate without exceeding its temperature limits. The operating temperature range specifies the range of ambient temperatures over which the resistor will meet its specified performance characteristics. Datasheets will include detailed information on these parameters, as well as recommended soldering profiles and handling procedures.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess