EN
  • EN
  • DE

WR04X103TL

Part No WR04X103TL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842410-WR04X103TL
Ultra Librarian 3D Model Ultra Librarian WR04X103TL CAD Model

Description

The WR04X103TL is a chip resistor manufactured by Walsin Technology Corporation. It belongs to the WR series of thick film chip resistors, offering a combination of stability, reliability, and compact size for diverse electronic applications. This specific resistor features a resistance value of 10kΩ and is designed for surface mount technology (SMT) assembly.

Applications

  • Consumer electronics (e.g., mobile phones, digital cameras, MP3 players)
  • Industrial control systems (e.g., programmable logic controllers, motor drives)
  • Automotive electronics (e.g., sensors, actuators, control modules)
  • Telecommunication equipment (e.g., network interface cards, signal amplifiers)
  • Power supplies (e.g., voltage dividers, current limiting resistors)

Features

  • Resistance Value: 10kΩ
  • Tolerance: ±5%
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Power Rating: 0.063W (1/16W)
  • Package Size: 0402 (1.0mm x 0.5mm)
  • Termination: Nickel Barrier
  • RoHS Compliant

Benefits

  • Miniature size enables dense circuit board layouts.
  • Stable resistance value over a broad temperature range.
  • High reliability ensures consistent performance.
  • Cost-effective solution for various resistance requirements.
  • Streamlined assembly using standard SMT equipment.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The 0402 package is an industry-standard miniature size for surface mount resistors, making it suitable for applications where space is at a premium. The ±5% tolerance signifies the permissible deviation of the actual resistance from its nominal value. The temperature coefficient of resistance (TCR) indicates the resistance change per degree Celsius and reflects the resistor's stability. The nickel barrier termination ensures excellent solderability and prevents solder leaching during the soldering process. Thick film technology provides a reliable and cost-effective manufacturing method.

This resistor is typically used in applications requiring a small, reliable, and cost-effective 10kΩ resistance value.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess