EN
  • EN
  • DE
  • IT

0524400000

Part No 0524400000
Manufacturer Weidmuller
Catalog Markers
Description WIRE MARKER 10X65MM BLK 100/PK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207022-0524400000
Manufacturer Weidmüller
Category Cables, Wires - Management -Markers
Package Bulk
Product Status Active
Type Wire Marker
Size 0.39" W x 2.56" L (10.0mm x 65.0mm)
Cable Diameter 0.394" ~ 12.480" (10.00mm ~ 317.00mm)
Legend Blank
Material Polyamide (PA), Nylon
Operating Temperature -40°C ~ 100°C
Ultra Librarian 3D Model Ultra Librarian 0524400000 CAD Model

Description

CLI M identification markers are slid onto CLI MH carrier strips and secured my means of cable ties. The system is particularly suitable for large conductor and cable crosssections.

You May Also Be Interested in

Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
Panduit Corp
WIRE MARKR CBL TIE 19.1MMX38.1MM / Wire Marker, Cable Tie 0.75" W x 1.50" L (19.1mm x 38.1mm) White Polyamide (PA66), Nylon 6/6
Lowest to $0.6385
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Lowest to $37.2608
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Phoenix Contact
WIRE MARKER SLIP-ON 23MM X 4MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess