EN
  • EN
  • DE

1021500000

Part No 1021500000
Manufacturer Weidmuller
Catalog Terminal Blocks
Description Terminal Block, Screw, Clamping Yoke, 4 Poles, 400V, 24A, 0.5 ... 4mm², Dark Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, IEC, NEMKO, UR
Color Beige
Contact Plating Tin
Current 21 A
Current Rating 24 A
Depth 5.1 mm
Flammability Rating UL94 V-0
Height 62.5 mm
Housing Color Beige
Housing Material Nylon
Insulation Material Thermoplastic
Lead Free Lead Free
Length 69 mm
Max Current Rating 20 A
Max Operating Temperature 120 °C
Max Supply Voltage 300 V
Min Operating Temperature -50 °C
Mount Through Hole
Number of Circuits 2
Number of Contacts 4
Number of Levels 2
Number of Positions 4
Number of Rows 4
Orientation Straight
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Stripping Length 10 mm
Terminal Width 5.1 mm
Termination Screw
Voltage 300 V
Voltage Rating 6 kV
Weight 14 g
Width 5.1 mm
Wire/Cable Gauge 30 AWG
Wire Gauge (Max) 30 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1174467-1021500000
Categories Terminal Blocks
Manufacturer Weidmuller
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1021500000 CAD Model

Description

The Weidmuller 1174467-1021500000 is a 4-position, 2-level terminal block that is designed for use in a wide range of applications, including power distribution, automation, and control systems. The Weidmuller 1174467-1021500000 is a terminal block.

  • Number of Positions: 4
  • Number of Levels: 2
  • Termination Type: Screw
  • Voltage Rating: 6kV
  • Current Rating: 24A
  • Mounting Style: Through-Hole
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -50°C to 120°C

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 1CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.281\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess