EN
  • EN
  • DE

1582270000

Part No 1582270000
Manufacturer Weidmuller
Catalog Contacts - Multi Purpose
Description CONN PIN 16-18AWG TIN CRMP 250PC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Contacts Multi Purpose
Package Bulk
Product Status Active
Pin or Socket Pin
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Tin
Win Source Part Number WS1206074-1582270000
Ultra Librarian 3D Model Ultra Librarian 1582270000 CAD Model

Description

The combination of RSV housings and Weidmüllers' crimp contacts enable custom adaptations to the specific requirements of your applications.   The following product options are available depending on the system: • Safe centring of the contacts using the three-segment pin tips<br /> • High contact reliability using four defined contact points • Locking clasp in the cantilever spring for a secure mount of the contacts in the housing • Pin contacts with two lengths to implement leading-pin contacts • Up to 100 plugging cycles (tin version) • Up to 500 plugging cycles (gold version)

You May Also Be Interested in

TE Connectivity
CONN PIN 10AWG GOLD CRIMP
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PIN 14AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Lowest to $19.3304
JST Sales America Inc.
0.08~0.13 26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0583
Anderson Power Products, Inc.
CONTACT PIN 16-20AWG STD 7.7MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
Corsair
M39029/32-244
Need more? Email Us
TE Connectivity
ASY,PIN,QUADRAX
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess