EN
  • EN
  • DE

915658

Part No 915658
Manufacturer Weidmuller
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY INPUT 6.56'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Cable Assemblies
Mfr Weidmuller
Package Bulk
Product Status Active
Process Side Connection Rectangular Connector
Control Side Connection Controller Specific Connector
Specifications Input
Number of Positions 20
Length 6.56' (2.00m)
For Use With/Related Products Allen-Bradley® SLC 500 Series
Approval Agency cULus, UL
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 908702-915658
Ultra Librarian 3D Model Ultra Librarian 915658 CAD Model

Description

The 908702-915658 is a cable assembly designed for industrial automation and control applications. It is specifically designed for use with Allen-Bradley SLC 500 Series controllers.

  • Application: Industrial Automation and Control
  • Compatibility: Allen-Bradley SLC 500 Series controllers
  • Process Side Connector: Rectangular Connector
  • Control Side Connector: Controller-Specific Connector
  • Number of Positions: 20
  • Length: 6.56 feet (2.00 meters)
  • Manufacturer: Weidmuller
  • Approvals: cULus and UL

You May Also Be Interested in

Omron
CABLE ASSEMBLY OUTPUT 9.84'
Need more? Email Us
Omron
CABLE ASSEMBLY I/O 9.84'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 3.28'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 32.8'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CONNECT CABLE 16I/O CRIMP 7M
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us
Omron
CABLE ASSEMBLY INPUT 6.56'
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess