EN
  • EN
  • DE

MMBT3906W

Part No MMBT3906W
Manufacturer Weitron Technology
Description General Purpose Transistor PNP Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1224972-MMBT3906W
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT3906W CAD Model

Description

The MMBT3906W is a PNP bipolar junction transistor (BJT) manufactured by Weitron Technology. It's designed for general purpose amplification and switching applications. This transistor is widely used in various electronic circuits due to its reliable performance and compact size.

Applications

  • General purpose amplification
  • Switching circuits
  • Driver stages in amplifiers
  • Linear mode applications
  • Portable devices
  • Signal processing circuits

Features

  • PNP Polarity
  • Low saturation voltage
  • High current gain (hFE)
  • Small Surface Mount Device (SMD) package (SOT-323)
  • Halogen Free

Benefits

  • Efficient amplification due to high current gain
  • Fast switching speeds suitable for high-frequency applications
  • Compact size allows for high-density circuit designs
  • Reliable performance in diverse operating conditions
  • Reduced power consumption in switching applications

Technical Specifications

The MMBT3906W features a collector-emitter voltage (VCEO) of -40V, a collector current (IC) of -200mA, and a power dissipation of 300mW. It boasts a typical current gain (hFE) of 100 to 300. The transition frequency (fT) is typically around 250 MHz, making it suitable for medium to high-frequency applications. The operating and storage junction temperature range is -55°C to +150°C. Its low saturation voltage ensures minimal voltage drop across the transistor when fully turned on, increasing circuit efficiency.

The transistor is packaged in a small SOT-323 package, making it suitable for surface mount technology (SMT) assembly, allowing for miniaturization of electronic devices. The device is Halogen free and RoHS compliant, making it environmentally friendly. It is also available in tape and reel packaging for automated assembly lines.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3,970+ $0.0146 $57.9620
8,475+ $0.0136 $115.2600
13,160+ $0.0132 $173.7120
18,870+ $0.0122 $230.2140
24,510+ $0.0118 $289.2180
30,615+ $0.0113 $345.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess