EN
  • EN
  • DE
  • IT

MMBZ15VA

Part No MMBZ15VA
Manufacturer Weitron Technology
Description SMALL SIGNAL ZENER DIODES 300m WATTS 3-26 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1225076-MMBZ15VA
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ15VA CAD Model

Description

The MMBZ15VA is a Transient Voltage Suppressor (TVS) diode manufactured by Weitron Technology, designed for protecting sensitive electronic components from voltage transients induced by inductive load switching and electrostatic discharge (ESD). This device provides a fast response time and low clamping voltage, making it suitable for applications where circuit protection is critical.

Applications

  • ESD protection of data lines
  • Voltage transient suppression in automotive electronics
  • Protection of sensitive equipment in industrial environments
  • Overvoltage protection in portable devices
  • Protection of microcontrollers and other ICs from voltage spikes

Features

  • Low clamping voltage
  • Fast response time
  • Small surface mount package
  • High surge capability
  • AEC-Q101 qualified for automotive applications
  • RoHS compliant

Benefits

  • Protects sensitive electronic components from damage due to voltage transients
  • Enhances the reliability and lifespan of electronic devices
  • Minimizes downtime and repair costs associated with transient voltage damage
  • Easy to integrate into existing circuit designs due to its small size
  • Provides a cost-effective solution for voltage surge protection

Additional Details

The MMBZ15VA features a standoff voltage of approximately 15V, meaning it remains non-conductive until the voltage exceeds this level. When a transient voltage occurs above the standoff voltage, the diode rapidly becomes conductive, clamping the voltage to a safe level and diverting the excess current away from the protected components. The device's small size and surface mount package allow for easy integration into dense circuit boards. The AEC-Q101 qualification ensures the device's suitability for use in harsh automotive environments.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0238 $50.0990
5,105+ $0.0196 $100.0580
7,895+ $0.0190 $150.0050
10,930+ $0.0183 $200.0190
14,125+ $0.0177 $250.0125
18,870+ $0.0159 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess