EN
  • EN
  • DE

ZMM55C51

Part No ZMM55C51
Manufacturer Weitron Technology
Catalog Electronic Wholesale
Description Surface Mount Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1283143-ZMM55C51
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C51 CAD Model

Description

The ZMM55C51 is a Zener diode manufactured by Weitron Technology. It is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Transient Voltage Suppression
  • Clipping Circuits
  • Voltage Shifting

Features

  • Precise Zener Voltage: Provides a stable and accurate Zener voltage of approximately 51V.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Protects circuits from transient voltage spikes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Design: Small package allows for space-saving designs in various applications.
  • Enhanced System Reliability: High surge current capability improves system robustness.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The ZMM55C51 is characterized by a Zener voltage (VZ) of approximately 51V, with a tolerance that is usually around +/- 5%. Its low dynamic impedance (ZZ) ensures that the Zener voltage remains relatively constant even when the current through the diode changes. The small outline molded (SOD) package allows for efficient use of board space. It's commonly used in applications where a stable voltage reference or overvoltage protection is needed, such as in power supplies, communication equipment, and consumer electronics. The Zener diode operates by maintaining a nearly constant voltage across it when reverse biased and conducting. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and recommended operating conditions to ensure proper design and operation. It's important to limit the current through the Zener diode using a series resistor to prevent overheating and potential damage.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $8.5447
Spansion
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess