EN
  • EN
  • DE

ESDA6V1W5-T/TR

Part No ESDA6V1W5-T/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822916-ESDA6V1W5-T/TR
Ultra Librarian 3D Model Ultra Librarian ESDA6V1W5-T/TR CAD Model

Description

The ESDA6V1W5-T/TR is a single-line transient voltage suppressor (TVS) diode designed for electrostatic discharge (ESD) protection, manufactured by Willsemi. It's specifically crafted to safeguard sensitive electronic components from the damaging effects of ESD. This TVS diode is packaged in a very small SOD-523 package, making it suitable for space-constrained applications.

Applications

  • Mobile Phones: Protection of I/O ports like USB, audio jacks, and SIM card interfaces.
  • Portable Devices: Used in MP3 players, digital cameras, and handheld gaming consoles to prevent ESD damage.
  • Wearable Technology: Safeguarding smartwatches, fitness trackers, and other wearable devices from ESD events.
  • Communication Systems: Protection for data lines in communication equipment such as modems and routers.
  • USB Interfaces: Providing ESD protection for USB ports in various electronic devices.

Features

  • ESD Protection: Provides robust ESD protection exceeding IEC 61000-4-2 standards with ±30kV air discharge and ±30kV contact discharge.
  • Low Clamping Voltage: Ensures minimal stress on protected components during ESD events by providing a low clamping voltage.
  • Low Leakage Current: Minimizes power consumption and maintains signal integrity with its low leakage current.
  • Small Package: The SOD-523 package is ideal for space-sensitive applications.
  • Fast Response Time: Reacts quickly to ESD events, ensuring effective protection.

Benefits

  • Enhanced Reliability: Protects sensitive electronic components from ESD damage, enhancing the overall reliability and lifespan of the product.
  • Reduced Downtime: Minimizes downtime due to ESD-related failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved Product Quality: Ensures consistent performance by preventing ESD-induced malfunctions.
  • Compliance with Standards: Facilitates compliance with industry standards for ESD protection.

Additional Details

The ESDA6V1W5-T/TR features a reverse standoff voltage of 5V, making it ideal for protecting 5V circuits. It has a typical junction capacitance of around 4 pF, which minimizes signal distortion in high-speed data lines. The operating temperature range is typically -55°C to +125°C. The “/TR” suffix indicates that the component is supplied on tape and reel for automated assembly. It also complies with RoHS standards ensuring it's environmentally friendly.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,901 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess