EN
  • EN
  • DE

WPT2N31-6/TR

Part No WPT2N31-6/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403044-WPT2N31-6/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPT2N31-6/TR CAD Model

Description

The WPT2N31-6/TR is a wireless power transmitter IC from Willsemi. It is designed to efficiently and safely transmit power wirelessly to compatible receiver devices, eliminating the need for physical cables. This IC integrates various protection features and control mechanisms to ensure reliable operation and prevent damage from overcurrent, overvoltage, or foreign object interference.

Applications:

  • Wireless charging solutions for smartphones and tablets
  • Charging bases for wireless mice and keyboards
  • Wireless charging of low-power IoT devices
  • Embedded wireless power in furniture and automotive applications
  • Wireless charging of medical devices

Features:

  • Qi standard compliance: Ensures compatibility with a wide range of Qi-enabled devices.
  • Foreign Object Detection (FOD): Detects metallic objects in the charging field and prevents power transfer to avoid overheating and potential hazards.
  • Over-Voltage Protection (OVP): Protects the device from voltage spikes and surges.
  • Over-Current Protection (OCP): Limits the current flow to prevent damage to the transmitter and receiver.
  • Thermal Shutdown Protection: Shuts down the transmitter if the temperature exceeds a safe limit.
  • High Efficiency Power Conversion: Maximizes the power transferred to the receiver, minimizing energy loss.
  • Compact Package: Allows for integration into small form-factor devices.

Benefits:

  • Convenient Wireless Charging: Eliminates the need for cables, simplifying the charging process.
  • Enhanced Durability: Reduces wear and tear on charging ports.
  • Increased Safety: Built-in protection features ensure safe operation.
  • Improved Aesthetics: Wireless charging solutions offer a cleaner and more modern look.
  • Versatile Applications: Suitable for a wide range of consumer and industrial applications.

Additional Details:

The WPT2N31-6/TR operates within the standard wireless charging frequency band. The 'TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly. The device requires external components such as a transmitting coil and resonant capacitors to create a complete wireless power transfer circuit. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended component values. This IC is designed for efficient and reliable wireless power transfer, making it a suitable choice for a variety of wireless charging applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,603 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess