EN
  • EN
  • DE

PG05GBUSV-RTK/P

Part No PG05GBUSV-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273548-PG05GBUSV-RTK/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PG05GBUSV-RTK/P CAD Model

Description

The PG05GBUSV-RTK/P is a product manufactured by KEC. Due to the lack of a datasheet, a fully detailed description cannot be provided. Inferences can be made based on the naming convention and similar products from KEC.

The 'PG05' prefix strongly indicates that this is a power management integrated circuit (PMIC) from KEC. The 'GBUSV' portion likely specifies particular features or functionalities within that series. The 'RTK/P' suffix indicates a Real-Time Clock or a specific packaging option or production process variant.

Potential Applications:

  • Power Management Circuits: Could be employed in various power management applications.
  • Embedded Systems: May be found in a variety of embedded systems.
  • Data Acquisition Systems: Can be utilized in data acquisition systems requiring precise timing.
  • Industrial Automation Equipment: Could be incorporated into industrial automation equipment.

Possible Features:

  • Real-Time Clock (RTC): Likely includes an integrated real-time clock for timekeeping.
  • Battery Backup: Should have a battery backup feature to maintain time during power loss.
  • Low Power Operation: Designed for minimal power consumption.
  • Over-Voltage Protection: Includes protection against over-voltage conditions.
  • Short-Circuit Protection: Incorporates protection against short circuits.

Potential Benefits:

  • Accurate Time Tracking: Provides accurate timekeeping for various purposes.
  • Extended Battery Life: Preserves battery life in portable devices.
  • Reliable Performance: Delivers reliable and stable power supply.
  • Reduced Design Complexity: Simplifies circuit design and reduces component count.

Without a datasheet, crucial technical specifications, such as the RTC accuracy, battery backup current consumption, operating temperature range, and specific output voltage levels, are not available. Detailed information regarding 'GBUSV' and 'RTK/P' requires access to product-specific documentation.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0626 $57.9050
1,970+ $0.0587 $115.6390
3,065+ $0.0566 $173.4790
4,400+ $0.0526 $231.4400
5,710+ $0.0506 $288.9260
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess