EN
  • EN
  • DE

DCP4G045006AD2KSC9

Part No DCP4G045006AD2KSC9
Manufacturer WIMA
Catalog Film Capacitors
Description DC-LINK MKP 4 5.0 F 400 VDC 9X19
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIMA
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Win Source Part Number WS1306653-DCP4G045006AD2KSC9
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian DCP4G045006AD2KSC9 CAD Model

Description

● Capacitances up to 400 F ● High volume/capacitance ratio ● Excellent self-healing properties ● Very low dissipation factor ●  High reliability ● 2-pin, 4-pin or plate contact configuration ● AEC-Q200 qualified ● According to RoHS 2015/863/EU

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $0.6568
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess