EN
  • EN
  • DE

FKP1R014704D00KSSD

Part No FKP1R014704D00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description Film Capacitor, Fkp1 Series, 4700 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.7 nF
Case / Package Radial
Depth 7 mm
Dielectric PP
Dielectric Material Polypropylene
Dissipation Factor 0.1 %
Height 14 mm
Lead Diameter 800 µm
Lead Pitch 15 mm
Length 18 mm
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Bulk
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Radial
Tolerance 10 %
Voltage Rating 1.25 kV
Voltage Rating (AC) 600 V
Voltage Rating (DC) 1.25 kV
Width 7 mm
Win Source Part Number 1181388-FKP1R014704D00KSSD
Categories Film Capacitors
Manufacturer WIMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FKP1R014704D00KSSD CAD Model

Description

The FKP1R014704D00KSSD is a film capacitor manufactured by WIMA.

  • Manufacturer: WIMA
  • Type: Film Capacitor
  • Termination Type: Radial
  • Capacitance: 4.7 nF
  • Voltage Rating: 1.25 kV
  • Tolerance: 10%
  • Dissipation Factor: 0.1%
  • Operating Temperature Range: -55°C to 100°C
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,057 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess