EN
  • EN
  • DE

NCP603SN180T1G

Part No NCP603SN180T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.34V @ 300mA
Output Current 300mA
Operating Supply Current 180μA
PSRR 62dB to 38dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.245V @ 300mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 060069-NCP603SN180T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP603SN180T1G CAD Model

Description

The NCP603SN180T1G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, catering to a wide array of applications requiring a stable and efficient power supply. This component is particularly well-suited for portable devices due to its low power consumption and small footprint.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 1.8V, ideal for low-voltage electronics that require precise voltage regulation.
  • High Accuracy: With an output voltage accuracy of ±1%, the NCP603SN180T1G ensures reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout: The low dropout voltage of just 145mV at 300mA allows for efficient operation, even when the input voltage is very close to the output voltage, making it perfect for battery-operated devices.
  • Current Capacity: It can deliver up to 300mA of continuous output current, which is sufficient for a range of low-power applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: A quiescent current of just 25µA minimizes power drain in standby mode, which is crucial for extending battery life in portable applications.

Applications

The NCP603SN180T1G is versatile and can be used in various applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN Devices
  • Cameras and Audio Devices
  • Smart Sensors and IoT Devices

Package and Quality

This voltage regulator is packaged in a compact, 5-pin TSOP-5 package, which allows for high-density mounting on circuit boards. ON Semiconductor's commitment to quality ensures that the NCP603SN180T1G meets stringent industry standards for performance and reliability.

In summary, the NCP603SN180T1G from ON Semiconductor is a reliable and efficient solution for applications requiring a stable 1.8V power supply. Its low dropout, high accuracy, and low quiescent current make it an excellent choice for designers looking to optimize power management in portable and space-constrained devices.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess