EN
  • EN
  • DE

FKP1T031007E00JSSD

Part No FKP1T031007E00JSSD
Manufacturer WIMA
Catalog Film Capacitors
Description FKP 1 0.1 UF 1600 VDC 17X29X41.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.1 µF
Tolerance ±5%
Voltage Rating - AC 650V
Voltage Rating - DC 1600V (1.6kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 1.634" L x 0.669" W (41.50mm x 17.00mm)
Height - Seated (Max) 1.142" (29.00mm)
Termination PC Pins
Lead Spacing 1.476" (37.50mm)
Applications Automotive; High Frequency, Switching; High Pulse, DV/DT
Ratings AEC-Q200
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1521276-FKP1T031007E00JSSD
Ultra Librarian 3D Model Ultra Librarian FKP1T031007E00JSSD CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP FILM 3UF 5% 1KVDC SCREW
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 270UF 10% 1.1KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.33UF 5% 100VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 100PF 5% 16VDC 0603
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 320UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 2200PF 5% 100VDC RADIAL
Lowest to $0.1494
Kemet
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 5600PF 10% 100VDC RAD
Need more? Email Us
WIMA
FKP 2 470 pF 100 VDC 4.5x6x7.2 P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess