Products specifications Report Issue?

Family Meter measurement circuit (three-phase)
Win Source Part Number WS2252
Manufacturer WIN SOURCE
Packaging SSOP24 / SOP16
Alternative Part Number ADE7736
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS2252 CAD Model

Description

The WS2252 is a three-phase meter measurement circuit that is manufactured by WIN SOURCE.

  • Manufacturer: WIN SOURCE
  • Manufacturer Homepage: www.win-source.net
  • Win Source Part Number: WS2252
  • Supply and Demand Status: Sufficient
  • Packaging: SSOP24 / SOP16
  • Alternative Part Number: ADE7736

You May Also Be Interested in

WIN SOURCE
Intelligent multi-function three-phase energy metering IC
Need more? Email Us
ECAD model for WS2032C
WIN SOURCE
Built-in oscillator three-phase energy metering IC
Need more? Email Us
ECAD model for WS2252
WIN SOURCE
three-phase energy metering IC
Need more? Email Us
ECAD model for WS2052
WIN SOURCE
High-precision three-phase energy metering IC
Need more? Email Us
ECAD model for WS7752
WIN SOURCE
Intelligent multi-function three-phase energy metering IC
Need more? Email Us
ECAD model for WS2022C
WIN SOURCE
Intelligent multi-function three-phase energy metering IC
Need more? Email Us
ECAD model for WS2030C

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention