EN
  • EN
  • DE

WS3610

Part No WS3610
Manufacturer WIN SOURCE
Catalog Smoke alarm detection circuit
Description 3V photoelectric smoke detection IC with I / O interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Smoke alarm detection circuit
Win Source Part Number WS3610
Manufacturer WIN SOURCE
Packaging SOP16
Alternative Part Number RE46C190A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS3610 CAD Model

Description

The WS3610 is a medium-popularity electronic component manufactured by WIN SOURCE.

  • Win Source Part Number: WS3610
  • Family: Smoke alarm detection circuits
  • Packaging: SOP16
  • Alternative Part Number: RE46C190A

You May Also Be Interested in

WIN SOURCE
9V Ionized smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V photoelectric smoke detection IC with I / O interface and mute function
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V Ionized smoke detection IC without I / O interface
Need more? Email Us
WIN SOURCE
9V Photoelectric smoke detection IC with I / O interface
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess