EN
  • EN
  • DE

WS3510 / 3512

Part No WS3510 / 3512
Manufacturer WIN SOURCE
Catalog Smoke alarm detection circuit
Description 3V photoelectric smoke detection IC with I / O interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Smoke alarm detection circuit
Win Source Part Number WS3510 / 3512
Manufacturer WIN SOURCE
Packaging ESOP16
Alternative Part Number /
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS3510 / 3512 CAD Model

Description

The WS3510/3512 is a smoke alarm detection circuit family manufactured by WIN SOURCE.

  • Packaging: ESOP16
  • Popularity: Medium
  • Function: Smoke detection

You May Also Be Interested in

WIN SOURCE
9V Ionized smoke detection IC without I / O interface
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V photoelectric smoke detection IC with I / O interface and mute function
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V Ionized smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
9V Photoelectric smoke detection IC with I / O interface
Need more? Email Us
WIN SOURCE
3V photoelectric smoke detection IC with I / O interface
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess