EN
  • EN
  • DE

NX25P40VNIG

Part No NX25P40VNIG
Manufacturer Winbond Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082983-NX25P40VNIG
Categories OEM Parts(M-N)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX25P40VNIG CAD Model

Description

The Winbond NX25P40VNIG is a 4 Mbit Serial Flash Memory device. It is designed for a wide range of applications requiring non-volatile storage of code and data. This memory device provides high performance, low power consumption, and a small package size, making it suitable for embedded systems, IoT devices, and consumer electronics.

Applications

  • Embedded systems
  • IoT (Internet of Things) devices
  • Consumer electronics
  • Wearable devices
  • Networking equipment
  • Industrial control
  • BIOS storage
  • Firmware storage

Features

  • Memory Size: 4 Mbit (512 KB)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8
  • Data Transfer Rate: Up to 80 MHz
  • Write Protection: Hardware and software write protection

Benefits

  • High Performance: Fast data transfer rate for quick read and write operations.
  • Low Power: Optimized for low power consumption, extending battery life in portable devices.
  • Compact Size: SOIC-8 package enables space-saving designs.
  • Reliability: Reliable data storage with hardware and software write protection.
  • Cost-Effective: Offers a competitive price-performance ratio.

Additional Details

The NX25P40VNIG flash memory supports various SPI modes, making it compatible with a wide range of microcontrollers and processors. It features a small sector erase capability, allowing for efficient memory management. The device also supports deep power-down mode for ultra-low power consumption. Its robust design ensures reliable operation in harsh environmental conditions. The hardware and software write protection features prevent accidental data corruption. It's commonly used for storing configuration data, boot code, and firmware updates. It is RoHS compliant, aligning with environmental standards.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess