EN
  • EN
  • DE

W24L257AJ-15

Part No W24L257AJ-15
Manufacturer Winbond Electronics
Catalog RAM
Description 32K X 8 High Speed CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409581-W24L257AJ-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24L257AJ-15 CAD Model

Description

The W24L257AJ-15 is a 256K x 8 bit low power, very low voltage CMOS Static Random Access Memory (SRAM) designed and manufactured by Winbond Electronics. This SRAM is specifically engineered for applications where power consumption is a critical concern, making it suitable for portable devices, battery-backed systems, and other energy-sensitive applications.

Applications:

  • Portable Electronics: Used in devices such as MP3 players, handheld gaming consoles, and personal digital assistants (PDAs) to provide fast and low-power memory storage.
  • Battery-Operated Devices: Ideal for use in devices powered by batteries, such as remote controls, wireless sensors, and wearable technology, where minimizing power drain is crucial.
  • Data Logging: Used in data loggers for storing sensor data in applications like environmental monitoring and industrial automation.
  • Medical Devices: Found in portable medical equipment, such as glucose meters and heart rate monitors, due to its low power consumption and reliable performance.
  • Embedded Systems: Incorporated into various embedded systems requiring small, low-power memory for code and data storage.

Features:

  • Low Voltage Operation: Operates at a very low voltage, typically around 2.7V to 3.6V, minimizing power consumption.
  • Fast Access Time: Offers a fast access time of 15ns, enabling quick data retrieval and processing.
  • CMOS Technology: Utilizes CMOS technology for low power dissipation and high noise immunity.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying system design and reducing power consumption.
  • Tri-State Output: Features tri-state outputs for easy memory expansion and bus interfacing.
  • Data Retention: Provides excellent data retention capabilities, ensuring data integrity even when power is off.
  • Package Options: Available in various package options, including DIP, SOP, and TSOP, to accommodate different board layouts and mounting requirements.

Benefits:

  • Extended Battery Life: Its low power consumption significantly extends the battery life of portable devices.
  • High Performance: The fast access time ensures quick data processing, enhancing overall system performance.
  • Reliable Data Storage: Provides reliable data storage with excellent data retention capabilities.
  • Simplified System Design: The fully static operation eliminates the need for complex timing and refresh circuitry.
  • Easy Integration: Tri-state outputs facilitate easy interfacing with microprocessors and other system components.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environments.

Additional Details:

The W24L257AJ-15 is commonly used in applications requiring non-volatile memory with fast access times. Its low power consumption makes it especially suited for battery-powered and portable devices. The device is available in different packaging options, including DIP, SOP and TSOP to suit different application needs. The W24L257AJ-15 also offers good noise immunity.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (8x9)
Lowest to $8.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,988 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess