The W25D80VSIG is a 8M-bit Serial Flash memory, with advanced security features, from Winbond Electronics. It offers a flexible and cost-effective solution for systems with limited space, pins and power. The device features a standard Serial Peripheral Interface (SPI) and supports Dual/Quad SPI operation, allowing for high-performance data transfer.
Applications
- Embedded Systems
- Wearable devices
- IoT devices
- Mobile Devices
- Consumer Electronics
Features
- 8M-bit (1024K-byte) Serial Flash Memory
- Standard, Dual, Quad SPI
- Clock Speeds up to 104MHz
- Flexible Erase Architecture
- Program/Erase Suspend & Resume
- Advanced Security Features
- Low Power Consumption
- Small Package Options
Benefits
- High Performance: Fast clock speeds and Dual/Quad SPI modes enable quick data access and transfer.
- Space-Saving: Small package options allow for integration into compact devices.
- Security: Advanced security features protect sensitive data and prevent unauthorized access.
- Low Power: Minimizes power consumption, extending battery life in portable applications.
- Cost-Effective: Provides a balance of performance, features, and cost for various applications.
Additional Details
The W25D80VSIG operates on a single 2.7V to 3.6V power supply and is available in various package options, including SOIC, VSOP, and WSON. It supports standard SPI commands, as well as Dual and Quad SPI commands for increased data throughput. The device also features flexible erase architecture, allowing for individual sector or block erase, as well as full chip erase. Advanced security features include unique ID and password protection, safeguarding critical data from malicious attacks.
Its low power consumption makes it suitable for battery-powered devices. The W25D80VSIG is designed for high reliability and endurance, with a minimum of 100,000 program/erase cycles per sector.