EN
  • EN
  • DE

W27E257-10

Part No W27E257-10
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280066-W27E257-10
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W27E257-10 CAD Model

Description

The W27E257-10 is a high-speed, 256K (32K x 8) CMOS electrically erasable and programmable read-only memory (EEPROM) manufactured by Winbond Electronics. It is designed for applications requiring non-volatile storage with fast access times and low power consumption, making it suitable for a wide range of embedded systems and data storage applications.

Applications:

  • Embedded systems: Storing firmware, configuration data, and calibration data in microcontrollers and other embedded devices.
  • BIOS storage: Used to store the BIOS (Basic Input/Output System) in personal computers and other computing devices.
  • Data logging: Storing data collected from sensors and other data acquisition systems.
  • Programmable logic controllers (PLCs): Storing control programs and configuration data.
  • Industrial control systems: Storing program code and operating parameters in industrial automation equipment.

Features:

  • High-speed access time: Provides quick data retrieval for enhanced system performance.
  • Low power consumption: Minimizes energy usage in battery-powered and energy-sensitive applications.
  • Electrically erasable and programmable: Allows for easy reprogramming and updating of stored data.
  • Byte-wide organization: Simplifies data access and manipulation.
  • Automatic page write operation: Speeds up programming and reduces programming time.

Benefits:

  • Improved system performance: Fast access times contribute to faster program execution and data retrieval.
  • Extended battery life: Low power consumption maximizes operating time in battery-powered devices.
  • Flexible programming: Electrical erasability and programmability allow for easy updates and modifications.
  • Simplified system design: Byte-wide organization simplifies memory interfacing and data manipulation.
  • Reduced programming time: Automatic page write operation speeds up the programming process.

The W27E257-10 offers a reliable and efficient non-volatile memory solution for a wide range of applications. Its combination of speed, low power consumption, and ease of programming makes it a suitable choice for demanding environments where performance and flexibility are critical. Further details regarding specific access times, voltage ranges, and programming parameters can be found in the official Winbond datasheet for the W27E257-10.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Panasonic
Lowest to $26.8133
Texas Instruments
Lowest to $10.3384
Qualcomm
Need more? Email Us
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $24.7389
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess