EN
  • EN
  • DE

W29C010MP-15

Part No W29C010MP-15
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409772-W29C010MP-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29C010MP-15 CAD Model

Description

The Winbond W29C010MP-15 is a high-speed CMOS Flash memory organized as 128K x 8 bits. This memory device provides non-volatile storage, meaning it retains data even when power is off. The MP designation indicates it is a Multi-Purpose Flash, and the '-15' likely denotes an access time of 150ns.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in a wide range of embedded systems.
  • Industrial Control Systems: Used in industrial automation and control equipment for storing system parameters and operating instructions.
  • Telecommunications Equipment: Found in telecom devices for storing configuration data and program code.
  • Consumer Electronics: Employed in devices like set-top boxes, gaming consoles, and other consumer electronics for storing firmware and user settings.
  • Networking Equipment: Utilized in network devices for storing firmware and configuration data.

Features

  • Fast Access Time: 150ns access time allows for quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is off.
  • In-System Programmability: Enables easy firmware updates and modifications without removing the device.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase Capability: Permits selective erasure of memory blocks for efficient updates.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Reliable Data Storage: Provides a robust and dependable solution for storing critical data.
  • Flexibility: In-system programmability allows for easy firmware updates and modifications in the field.
  • High Performance: Fast access time ensures rapid data retrieval, optimizing system performance.
  • Ease of Use: Simple programming interface simplifies integration into existing systems.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The W29C010MP-15 is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It features a sector erase architecture, enabling selective erasure of memory blocks, which improves programming efficiency. The device has a specified endurance of 10,000 erase/write cycles per sector and a data retention time of 10 years. This Flash memory is designed to operate within a wide temperature range, making it suitable for various operating environments.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess