EN
  • EN
  • DE

AT25320-10PI-2.7

Part No AT25320-10PI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 32Kbit SPI 3 MHz 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT25320
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 50 pcs
Win Source Part Number 1381461-AT25320-10PI-2.7
Ultra Librarian 3D Model Ultra Librarian AT25320-10PI-2.7 CAD Model

Description

Microchip Technology AT25320-10PI-2.7 EEPROM

The AT25320-10PI-2.7 is a high-performance, 32K serial EEPROM from Microchip Technology, designed to provide efficient non-volatile memory storage for a wide range of applications. This device is a part of the popular AT25 series and offers a robust storage solution with a flexible SPI interface for easy integration into various electronic systems.

With its 32,768 bits of memory, the AT25320-10PI-2.7 provides ample space for storing configuration settings, calibration data, or small application logs. The EEPROM is organized as 4,096 x 8 bits, allowing for efficient access and manipulation of data in byte-sized chunks. This level of granularity ensures that applications can optimize memory usage by writing only the necessary data, reducing the overall write cycles and prolonging the life of the device.

The device operates within a voltage range of 2.7V to 5.5V, making it suitable for various low-power applications and compatible with most microcontroller logic levels. Its endurance is rated at 1 million write cycles per byte, with a data retention period of over 100 years, ensuring the reliability and longevity of the stored data.

The AT25320-10PI-2.7 is provided in a DIP (Dual In-line Package) form factor, with the part number suffix '10PI' indicating a plastic package and an industrial temperature range of -40°C to +85°C. The '2.7' suffix denotes the minimum operating voltage, highlighting the device's capability to function at lower power levels.

Featuring a maximum clock frequency of 10 MHz, the EEPROM allows for rapid data transfer when operating in SPI mode 0 and 3. This speed is particularly beneficial for applications that require quick access to non-volatile storage without compromising system performance.

Overall, the Microchip Technology AT25320-10PI-2.7 EEPROM is a reliable and versatile memory solution that meets the needs of a broad spectrum of applications, from consumer electronics to industrial control systems, offering both durability and ease of integration.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess