EN
  • EN
  • DE

W39L010Q-90Z

Part No W39L010Q-90Z
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409858-W39L010Q-90Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W39L010Q-90Z CAD Model

Description

The Winbond W39L010Q-90Z is a 1M-bit CMOS Flash memory organized as 128K x 8 bits. It's designed for applications requiring low power consumption and fast access times. It provides non-volatile storage for embedded systems, consumer electronics, and industrial control devices.

Applications

  • Embedded Systems: Storage for firmware, configuration settings, and boot code.
  • Consumer Electronics: Used in set-top boxes, remote controls, and other devices.
  • Industrial Control: Stores calibration data, parameters, and operating instructions.
  • Medical Devices: Used for storing code and data in portable medical instruments.
  • Networking Equipment: Stores configuration settings for networking devices.

Features

  • 1M-bit (128K x 8) Organization: Suitable for small to medium-sized storage requirements.
  • Fast Access Time: 90ns access time ensures quick data retrieval.
  • Single 3V Power Supply: Low voltage operation reduces power consumption.
  • Sector Erase: Allows for efficient and targeted erasure of specific memory regions.
  • Automatic Write Timing: Simplifies the write operation with automatic timing control.
  • Low Power Consumption: Ideal for battery-powered devices.
  • CMOS Technology: Provides high performance and low power characteristics.

Benefits

  • Low Power Operation: Extends battery life in portable applications.
  • Fast Read Access: Improves system performance due to quick data retrieval.
  • Simplified Programming: Automatic write timing simplifies the programming process.
  • Reliable Non-Volatile Storage: Ensures data retention even when power is off.
  • Cost-Effective Solution: Provides a good balance between performance and cost.

Additional Details

The Winbond W39L010Q-90Z is available in a 32-pin SOP package. It operates at a single 3V power supply, making it ideal for low-power applications. The sector erase capability provides flexibility in memory management, allowing for efficient updating of stored data. This Flash memory is well-suited for embedded systems and other applications requiring reliable non-volatile storage and fast access times.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess