EN
  • EN
  • DE

W39V080FAP

Part No W39V080FAP
Manufacturer Winbond Electronics
Catalog Flash
Description 1M × 8 CMOS FLASH MEMORY WITH FWH INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409879-W39V080FAP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W39V080FAP CAD Model

Description

The W39V080FAP is an 8M-bit CMOS Flash memory device organized as 1M bytes of 8 bits each. Winbond designed this device to offer a cost-effective solution for applications requiring high-density, non-volatile storage. The W39V080FAP features fast access times, low power consumption, and high endurance, making it suitable for a wide array of embedded systems.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for storing firmware, configuration data, and application code.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for storing operating parameters and control algorithms.
  • Networking Equipment: Implemented in routers, switches, and modems to store boot code, configuration settings, and network protocols.
  • Consumer Electronics: Utilized in digital cameras, MP3 players, and other portable devices for storing user data and device firmware.
  • Medical Devices: Integrated into medical instruments for storing patient data and device software.

Features:

  • High Density: 8M-bit (1M x 8) architecture provides ample storage capacity for various applications.
  • Fast Access Time: Enables quick data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • High Endurance: Supports a large number of program/erase cycles, ensuring data reliability over extended use.
  • CMOS Technology: Offers excellent noise immunity and low standby current.
  • Sector Architecture: Facilitates flexible memory management and efficient data updates.
  • Automatic Page Write: Simplifies programming operations and reduces write times.

Benefits:

  • Reliable Data Storage: The W39V080FAP ensures secure and reliable storage of critical data, preventing data loss or corruption.
  • Improved System Performance: Fast access times contribute to faster boot-up times and overall system responsiveness.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Cost-Effectiveness: Provides a high-density storage solution at a competitive price point.
  • Easy Integration: Compatible with standard microcontroller interfaces, simplifying integration into existing systems.

Additional Details:

The W39V080FAP operates over a wide voltage range, typically between 2.7V and 3.6V. It is available in various package options, including PLCC and TSOP, to suit different board layouts. The device supports sector protection features to prevent accidental program or erase operations in critical memory regions. The typical endurance rating is 100,000 program/erase cycles per sector. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess